TE Connectivity Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH RN73C2A28KBTG

Description
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH - RN73C2A28KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH
RN73C2A28KBTG
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH RN73C2A28KBTG
Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - A105836-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105836-ND
Chip Resistor - Surface Mount A105836-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 28K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 28K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8063
Res, Thin Film, 28K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8063
RES, THIN FILM, 28K, 0.1%, 0.1W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, THIN FILM, 28K, 0.1%, 0.1W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A28KBTG A105836-ND 20R8063
Product Name Thin Film Resistors - SMD RN 0805 28K 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Res, Thin Film, 28K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details