TE Connectivity Chip Resistor - Surface Mount RN73C2A287RBTG

Description
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A287RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A287RBTG-ND
Chip Resistor - Surface Mount RN73C2A287RBTG-ND
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY... - RN73C2A287RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY...
RN73C2A287RBTG
RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY... RN73C2A287RBTG
RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY...

RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY...

Supplier's Site
Res, Thin Film, 287R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 287R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8077
Res, Thin Film, 287R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8077
RES, THIN FILM, 287R, 0.1%, 0.1W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 287R, 0.1%, 0.1W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A287RBTG-ND RN73C2A287RBTG 20R8077
Product Name Chip Resistor - Surface Mount RESISTORS 0805 287R RESISTORS 0805 287R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:287R; CASE STY... Res, Thin Film, 287R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details