TE Connectivity Chip Resistor - Surface Mount RN73C2A26K7BTG

Description
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105835-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105835-ND
Chip Resistor - Surface Mount A105835-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY... - RN73C2A26K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY...
RN73C2A26K7BTG
RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY... RN73C2A26K7BTG
RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY...

RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY...

Supplier's Site
Resistor;Thin Film;Res 26.7 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 26.7 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064591
Resistor;Thin Film;Res 26.7 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064591
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site
Resistor, Thin Film, 26.7Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 26.7Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8039
Resistor, Thin Film, 26.7Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8039
RESISTOR, THIN FILM, 26.7KOHM, 100mW 0.1%; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 26.7KOHM, 100mW 0.1%; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105835-ND RN73C2A26K7BTG 70064591 20R8039
Product Name Chip Resistor - Surface Mount RESISTORS 0805 26K7RESISTOR 0805 26K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:26.7KR; CASE STY... Resistor;Thin Film;Res 26.7 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 Resistor, Thin Film, 26.7Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details