TE Connectivity Chip Resistor - Surface Mount RN73C2A243RBTDF

Description
243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103373CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103373CT-ND
Chip Resistor - Surface Mount A103373CT-ND
243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103373TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103373TR-ND
Chip Resistor - Surface Mount A103373TR-ND
243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103373DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103373DKR-ND
Chip Resistor - Surface Mount A103373DKR-ND
243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A243RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A243RBTDF
Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A243RBTDF
Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 243R, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 22M3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 243R, 0.1%, 0.1W, 0805; Resistance Te Connectivity
22M3732
Res, Thin Film, 243R, 0.1%, 0.1W, 0805; Resistance Te Connectivity 22M3732
RES, THIN FILM, 243R, 0.1%, 0.1W, 0805; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 243R, 0.1%, 0.1W, 0805; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 243 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 243 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9215
Surface Mount Thin Film Resistor, Rn73 Series, 243 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9215
Surface Mount Thin Film Resistor, RN73 Series, 243 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 243 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103373CT-ND RN73C2A243RBTDF 22M3732 99W9215
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 243R 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 243R, 0.1%, 0.1W, 0805; Resistance Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 243 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details