TE Connectivity Chip Resistor - Surface Mount RN73C2A23R7BTDF

Description
23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A23R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A23R7BTDF-ND
Chip Resistor - Surface Mount RN73C2A23R7BTDF-ND
23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A23R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A23R7BTDF
Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A23R7BTDF
Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 23R7, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6547
Res, 23R7, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6547
RES, 23R7, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:23.7ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 23R7, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:23.7ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A23R7BTDF-ND RN73C2A23R7BTDF 98Y6547
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 23R7 0.1% 10PPM 1K RL ( Holsworthy ) Res, 23R7, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details