Fixed Resistors; RN 0805 215K 0.1% 10PPM 1K RL ( Holsworthy )
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 215K OHM 0.1% 1/10W 0805
RES, 215K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
RES, 215K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C2A215KBTDF | A103364CT-ND | RN73C2A215KBTDF | 05AC9321 |
| Product Name | Fixed Resistors; RN 0805 215K 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 215K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |