TE Connectivity Chip Resistor - Surface Mount RN73C2A205RBTG

Description
205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A205RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A205RBTG-ND
Chip Resistor - Surface Mount RN73C2A205RBTG-ND
205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A205RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A205RBTG
Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A205RBTG
Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A205RBTG-ND RN73C2A205RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 205R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers