TE Connectivity Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K43BTDF

Description
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K43BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K43BTDF
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K43BTDF
Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103351CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103351CT-ND
Chip Resistor - Surface Mount A103351CT-ND
1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103351TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103351TR-ND
Chip Resistor - Surface Mount A103351TR-ND
1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103351DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103351DKR-ND
Chip Resistor - Surface Mount A103351DKR-ND
1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thick Film Resistor, 1.43Kohm 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R7533 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.43Kohm 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R7533
Thick Film Resistor, 1.43Kohm 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R7533
THICK FILM RESISTOR, 1.43KOHM 100mW 0.1%; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.43KOHM 100mW 0.1%; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A1K43BTDF A103351CT-ND 20R7533
Product Name Fixed Resistors; RN 0805 1K43 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Thick Film Resistor, 1.43Kohm 100Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details