TE Connectivity Chip Resistor - Surface Mount RN73C2A1K33BTG

Description
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A1K33BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K33BTG-ND
Chip Resistor - Surface Mount RN73C2A1K33BTG-ND
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY... - RN73C2A1K33BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY...
RN73C2A1K33BTG
RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY... RN73C2A1K33BTG
RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY...

RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A1K33BTG-ND RN73C2A1K33BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 1K33RESISTOR 0805 1K33; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.33KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details