TE Connectivity Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K27BTDF

Description
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K27BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K27BTDF
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K27BTDF
Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103348CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103348CT-ND
Chip Resistor - Surface Mount A103348CT-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103348DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103348DKR-ND
Chip Resistor - Surface Mount A103348DKR-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103348TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103348TR-ND
Chip Resistor - Surface Mount A103348TR-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 29AH7290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
29AH7290
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 29AH7290
RES, 1K27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6518
Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6518
RES, 1K27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A1K27BTDF A103348CT-ND 29AH7290
Product Name Fixed Resistors; RN 0805 1K27 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers