Fixed Resistors; RN 0805 1K0 0.01% 10PPM 1K RL ( Holsworthy )
1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 1K OHM 0.01% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A1K0LTDF | RN73C2A1K0LTDF-ND | RN73C2A1K0LTDF |
| Product Name | Fixed Resistors; RN 0805 1K0 0.01% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |