RESISTORS 0805 17K4RESISTOR 0805 17K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:17.4KR; CASE STY...
17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A17K4BTG | RN73C2A17K4BTG-ND |
| Product Name | RESISTORS 0805 17K4RESISTOR 0805 17K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:17.4KR; CASE STY... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use |