TE Connectivity RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY... RN73C2A178RBTG

Description
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY... - RN73C2A178RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY...
RN73C2A178RBTG
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY... RN73C2A178RBTG
RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY...

RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A178RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A178RBTG-ND
Chip Resistor - Surface Mount RN73C2A178RBTG-ND
178 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

178 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 178R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R7851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 178R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R7851
Res, Thin Film, 178R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R7851
RES, THIN FILM, 178R, 0.1%, 0.1W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 178R, 0.1%, 0.1W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A178RBTG RN73C2A178RBTG-ND 20R7851
Product Name RESISTORS 0805 178R RESISTORS 0805 178R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:178R; CASE STY... Chip Resistor - Surface Mount Res, Thin Film, 178R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details