TE Connectivity Chip Resistor - Surface Mount RN73C2A178KBTDF

Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103334CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103334CT-ND
Chip Resistor - Surface Mount A103334CT-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103334DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103334DKR-ND
Chip Resistor - Surface Mount A103334DKR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103334TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103334TR-ND
Chip Resistor - Surface Mount A103334TR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 178000ohm 100V Resistor - 52-RN73C2A178KBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 178000ohm 100V Resistor
52-RN73C2A178KBTDF
SMD 0.1W 178000ohm 100V Resistor 52-RN73C2A178KBTDF
Fixed Resistor, Thin Film, 0.1W, 178000ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A178KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 178000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 178000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A178KBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 178000ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A178KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 178000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 178000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A178KBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A178KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A178KBTDF
Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A178KBTDF
Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1008347-RN73C2A178KBTDF
Resistors - Chip Resistor - Surface Mount 1008347-RN73C2A178KBTDF
Win Source Part Number: 1008347-RN73C2A178KB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 178 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 116144220,A103334CT, 1-1614422-0-ND,A1033 34DKR,1-1614422-0,A1 03334TR Base Product Number: RN73C2A

Win Source Part Number: 1008347-RN73C2A178KBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 178 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 116144220,A103334CT,1-1614422-0-ND,A103334DKR,1-1614422-0,A103334TR
Base Product Number: RN73C2A

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C2A178KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A178KBTDF
Chip Resistor - Surface Mount RN73C2A178KBTDF
RES SMD 178K OHM 0.1% 1/10W 0805

RES SMD 178K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC6338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC6338
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC6338
RES, 178K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:178kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 178K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:178kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9304
Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9304
RES, 178K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:178kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 178K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:178kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number A103334CT-ND 52-RN73C2A178KBTDF RN73C2A178KBTDF 1008347-RN73C2A178KBTDF RN73C2A178KBTDF 06AC6338
Product Name Chip Resistor - Surface Mount SMD 0.1W 178000ohm 100V Resistor Fixed Resistors; RN 0805 178K 0.1% 10PPM 1K RL ( Holsworthy ) Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 178K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details