169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 169R 0.1% 10PPM 1KRL ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RN73 Series, 169 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A106121CT-ND | RN73C2A169RBTDF | 26M2419 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 169R 0.1% 10PPM 1KRL ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 169 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 169 ohms |