TE Connectivity RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY... RN73C2A13K7BTG

Description
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY... - RN73C2A13K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY...
RN73C2A13K7BTG
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY... RN73C2A13K7BTG
RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY...

RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A13K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A13K7BTG-ND
Chip Resistor - Surface Mount RN73C2A13K7BTG-ND
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A13K7BTG RN73C2A13K7BTG-ND
Product Name RESISTORS 0805 13K7RESISTOR 0805 13K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:13.7KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details