TE Connectivity Chip Resistor - Surface Mount RN73C2A13K3BTDF

Description
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103307DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103307DKR-ND
Chip Resistor - Surface Mount A103307DKR-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103307TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103307TR-ND
Chip Resistor - Surface Mount A103307TR-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103307CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103307CT-ND
Chip Resistor - Surface Mount A103307CT-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A13K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A13K3BTDF
Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A13K3BTDF
Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
SMD 0.1W 13300ohm 100V Resistor - 52-RN73C2A13K3BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 13300ohm 100V Resistor
52-RN73C2A13K3BTDF
SMD 0.1W 13300ohm 100V Resistor 52-RN73C2A13K3BTDF
Fixed Resistor, Thin Film, 0.1W, 13300ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A13K3BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A13K3BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 13300ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A13K3BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 13300ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 13300ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A13K3BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 13K3, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 26M2390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K3, 0.1%, 0.1W, 0805; Resistance Te Connectivity
26M2390
Res, Thin Film, 13K3, 0.1%, 0.1W, 0805; Resistance Te Connectivity 26M2390
RES, THIN FILM, 13K3, 0.1%, 0.1W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 13K3, 0.1%, 0.1W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Thin Film Resistors; Resistance Holsworthy Te Connectivity - 20R7708 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistors; Resistance Holsworthy Te Connectivity
20R7708
Thin Film Resistors; Resistance Holsworthy Te Connectivity 20R7708
Thin Film Resistors; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series; Qualification:-RoHS Compliant: Yes

Thin Film Resistors; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 04X6722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
04X6722
Surface Mount Thin Film Resistor, Rn73 Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 04X6722
Surface Mount Thin Film Resistor, RN73 Series, 13.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 13.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103307DKR-ND RN73C2A13K3BTDF 52-RN73C2A13K3BTDF 26M2390 20R7708 04X6722
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 13K3 0.1% 10PPM 1KRL ( Holsworthy ) SMD 0.1W 13300ohm 100V Resistor Res, Thin Film, 13K3, 0.1%, 0.1W, 0805; Resistance Te Connectivity Thin Film Resistors; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details