TE Connectivity RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY... RN73C2A12K1BTG

Description
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY... - RN73C2A12K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY...
RN73C2A12K1BTG
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY... RN73C2A12K1BTG
RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY...

RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A12K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A12K1BTG-ND
Chip Resistor - Surface Mount RN73C2A12K1BTG-ND
12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A12K1BTG RN73C2A12K1BTG-ND
Product Name RESISTORS 0805 12K1RESISTOR 0805 12K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:12.1KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details