TE Connectivity Chip Resistor - Surface Mount RN73C2A11R8BTD

Description
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A11R8BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A11R8BTD-ND
Chip Resistor - Surface Mount RN73C2A11R8BTD-ND
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A11R8BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A11R8BTD
Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A11R8BTD
Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A11R8BTD-ND RN73C2A11R8BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 11R8 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details