TE Connectivity Chip Resistor - Surface Mount RN73C2A11KBTG

Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A11KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A11KBTG-ND
Chip Resistor - Surface Mount RN73C2A11KBTG-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN73; POW... - RN73C2A11KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN73; POW...
RN73C2A11KBTG
RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN73; POW... RN73C2A11KBTG
RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN7 3; POW...

RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN73; POW...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A11KBTG-ND RN73C2A11KBTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 11K RESISTORS 0805 11K; THIN FILM; RESISTANCE:11KR; CASE STYLE:0805Series:RN73; POW...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details