TE Connectivity Chip Resistor - Surface Mount RN73C2A11K5BTDF

Description
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103292TR-ND
Chip Resistor - Surface Mount A103292TR-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103292DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103292DKR-ND
Chip Resistor - Surface Mount A103292DKR-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103292CT-ND
Chip Resistor - Surface Mount A103292CT-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A11K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A11K5BTDF
Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A11K5BTDF
Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R7626
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R7626
RES, THIN FILM, 11K5, 0.1%, 0.1W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 11K5, 0.1%, 0.1W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 11.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 04X6720 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 11.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
04X6720
Surface Mount Thin Film Resistor, Rn73 Series, 11.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 04X6720
Surface Mount Thin Film Resistor, RN73 Series, 11.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 11.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103292TR-ND RN73C2A11K5BTDF 20R7626 04X6720
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 11K5 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 11.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details