TE Connectivity RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;... RN73C2A10RBTG

Description
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;...
Request a Quote Datasheet
Description
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;... - RN73C2A10RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;...
RN73C2A10RBTG
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;... RN73C2A10RBTG
RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;...

RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;...

Supplier's Site
Chip Resistor - Surface Mount - A105857-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105857-ND
Chip Resistor - Surface Mount A105857-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7588
Resistor, Thin Film, 10 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7588
RESISTOR, THIN FILM, 10 OHM, 100mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 100mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A10RBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C2A10RBTG
Resistors - Chip Resistor - Surface Mount RN73C2A10RBTG
RES SMD 10 OHM 0.1% 1/10W 0805

RES SMD 10 OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A10RBTG A105857-ND 20R7588 RN73C2A10RBTG
Product Name RESISTORS 0805 10PPM 10R RESISTORS 0805 10PPM 10R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10R;... Chip Resistor - Surface Mount Resistor, Thin Film, 10 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details