TE Connectivity Chip Resistor - Surface Mount RN73C2A10K5BTG

Description
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A10K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A10K5BTG-ND
Chip Resistor - Surface Mount RN73C2A10K5BTG-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY... - RN73C2A10K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY...
RN73C2A10K5BTG
RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY... RN73C2A10K5BTG
RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY...

RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A10K5BTG-ND RN73C2A10K5BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 10K5RESISTOR 0805 10K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:10.5KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details