Thin Film Resistors - SMD RN 0805 100K 0.01 % 10PPM 1K RL
100 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A100KLTDF | RN73C2A100KLTDF-ND |
| Product Name | Thin Film Resistors - SMD RN 0805 100K 0.01 % 10PPM 1K RL | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |
| Configuration | Single Resistor |