TE Connectivity Chip Resistor - Surface Mount RN73C1J9K53BTG

Description
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J9K53BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J9K53BTG-ND
Chip Resistor - Surface Mount RN73C1J9K53BTG-ND
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J9K53BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J9K53BTG
Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J9K53BTG
Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 9.53Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 9.53Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7477
Resistor, Thin Film, 9.53Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7477
RESISTOR, THIN FILM, 9.53KOHM, 63mW, 0.1%; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 9.53KOHM, 63mW, 0.1%; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 9.53 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 26M2340 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 9.53 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
26M2340
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 9.53 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 26M2340
Surface Mount Chip Resistor, Thin Film, RN73 Series, 9.53 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 9.53 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J9K53BTG-ND RN73C1J9K53BTG 20R7477 26M2340
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 9.53Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 9.53 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details