TE Connectivity Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J953RBTD

Description
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J953RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J953RBTD
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J953RBTD
Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J953RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J953RBTD-ND
Chip Resistor - Surface Mount RN73C1J953RBTD-ND
953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J953RBTD RN73C1J953RBTD-ND
Product Name Fixed Resistors; RN 0603 953R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details