TE Connectivity Chip Resistor - Surface Mount RN73C1J8R66BTD

Description
8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124684TR-ND
Chip Resistor - Surface Mount A124684TR-ND
8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124684CT-ND
Chip Resistor - Surface Mount A124684CT-ND
8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J8R66BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J8R66BTD
Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J8R66BTD
Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A124684TR-ND RN73C1J8R66BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 8R66 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details