TE Connectivity Chip Resistor - Surface Mount RN73C1J86R6BTDF

Description
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J86R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J86R6BTDF-ND
Chip Resistor - Surface Mount RN73C1J86R6BTDF-ND
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J86R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J86R6BTDF
Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J86R6BTDF
Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6309
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6309
RES, 86R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:86.6ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:86.6ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9253
Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9253
RES, 86R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:86.6ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:86.6ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J86R6BTDF-ND RN73C1J86R6BTDF 06AC6309
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 86R6 0.1% 10PPM 1K RL ( Holsworthy ) Res, 86R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details