TE Connectivity Chip Resistor - Surface Mount RN73C1J825RBTG

Description
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J825RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J825RBTG-ND
Chip Resistor - Surface Mount RN73C1J825RBTG-ND
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE... - RN73C1J825RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE...
RN73C1J825RBTG
RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE... RN73C1J825RBTG
RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J825RBTG-ND RN73C1J825RBTG
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 825R RESISTORS 0603 10PPM 825R; THIN FILM; RESISTANCE:825R; CASE STYLE:0603; SE...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers