TE Connectivity Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J80K6BTDF

Description
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J80K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J80K6BTDF
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J80K6BTDF
Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J80K6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J80K6BTDF-ND
Chip Resistor - Surface Mount RN73C1J80K6BTDF-ND
80.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9245
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9245
RES, 80K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8835
Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8835
RES, 80K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J80K6BTDF RN73C1J80K6BTDF-ND 05AC9245
Product Name Fixed Resistors; RN 0603 80K6 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 80K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details