TE Connectivity Chip Resistor - Surface Mount RN73C1J7K15BTDF

Description
RES SMD 7.15KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 7.15KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J7K15BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K15BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K15BTDFCT-ND
RES SMD 7.15KOHM 0.1% 1/16W 0603

RES SMD 7.15KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K15BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K15BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K15BTDFDKR-ND
RES SMD 7.15KOHM 0.1% 1/16W 0603

RES SMD 7.15KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K15BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K15BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K15BTDFTR-ND
7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL - RN73C1J7K15BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL
RN73C1J7K15BTDF
Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL RN73C1J7K15BTDF
Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-RN73C1J7K15BTDFCT-ND RN73C1J7K15BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 7K15 0.1% 10PPM 1K RL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers