TE Connectivity Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J78K7BTDF

Description
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J78K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J78K7BTDF
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J78K7BTDF
Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J78K7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J78K7BTDF-ND
Chip Resistor - Surface Mount RN73C1J78K7BTDF-ND
78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3159
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3159
RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9235
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9235
RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J78K7BTDF RN73C1J78K7BTDF-ND 08AC3159
Product Name Fixed Resistors; RN 0603 78K7 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details