TE Connectivity Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH RN73C1J76R8BTG

Description
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH - RN73C1J76R8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH
RN73C1J76R8BTG
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH RN73C1J76R8BTG
Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J76R8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J76R8BTG-ND
Chip Resistor - Surface Mount RN73C1J76R8BTG-ND
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J76R8BTG RN73C1J76R8BTG-ND
Product Name Thin Film Resistors - SMD RN 0603 76R8 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details