TE Connectivity Chip Resistor - Surface Mount RN73C1J73K2BTDF

Description
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J73K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J73K2BTDF-ND
Chip Resistor - Surface Mount RN73C1J73K2BTDF-ND
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J73K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J73K2BTDF
Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J73K2BTDF
Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9229
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9229
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6297
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6297
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J73K2BTDF-ND RN73C1J73K2BTDF 05AC9229
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 73K2 0.1% 10PPM 1K RL ( Holsworthy ) Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details