5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 5K9 0.1% 10PPM CUT LENGTH
Surface Mount Chip Resistor, Thin Film, RN73 Series, 5.9 kohm, 63 mW, 0.1%, 50 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J5K9BTG-ND | RN73C1J5K9BTG | 20R7411 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 5K9 0.1% 10PPM CUT LENGTH | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 5.9 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) |