TE Connectivity Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J5K49BTDF

Description
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J5K49BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J5K49BTDF
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J5K49BTDF
Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J5K49BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J5K49BTDF-ND
Chip Resistor - Surface Mount RN73C1J5K49BTDF-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 23R2900 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
23R2900
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 23R2900
Surface Mount Thin Film Resistor, RN73 Series, 5.49 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 5.49 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 5K49, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6486
Res, 5K49, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6486
RES, 5K49, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.49kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.49kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9110
Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9110
Surface Mount Thin Film Resistor, RN73 Series, 5.49 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 5.49 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J5K49BTDF RN73C1J5K49BTDF-ND 23R2900 98Y6486 99W9110
Product Name Fixed Resistors; RN 0603 5K49 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Res, 5K49, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details