TE Connectivity RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat... RN73C1J57R6BTG

Description
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat...
Request a Quote Datasheet
Description
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat... - RN73C1J57R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat...
RN73C1J57R6BTG
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat... RN73C1J57R6BTG
RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat...

RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J57R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J57R6BTG-ND
Chip Resistor - Surface Mount RN73C1J57R6BTG-ND
57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J57R6BTG RN73C1J57R6BTG-ND
Product Name RESISTOR, 0603, 10PPM 57R6Series:RN73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Power rat... Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details