TE Connectivity Chip Resistor - Surface Mount RN73C1J511KBTDF

Description
511 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
511 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J511KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J511KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J511KBTDFTR-ND
511 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J511KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J511KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J511KBTDFCT-ND
RES 511 KOHM 0.1% 1/16W 0603

RES 511 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J511KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J511KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J511KBTDFDKR-ND
RES 511 KOHM 0.1% 1/16W 0603

RES 511 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8822
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8822
RES, 511K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 511K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9177
Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9177
RES, 511K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 511K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RN73C1J511KBTDFTR-ND 10AC8822
Product Name Chip Resistor - Surface Mount Res, 511K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details