TE Connectivity RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4.... RN73C1J4K22BTG

Description
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4....
Request a Quote Datasheet
Description
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4.... - RN73C1J4K22BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4....
RN73C1J4K22BTG
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4.... RN73C1J4K22BTG
RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4....

RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4....

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J4K22BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J4K22BTG-ND
Chip Resistor - Surface Mount RN73C1J4K22BTG-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J4K22BTG RN73C1J4K22BTG-ND
Product Name RESISTORS, 0603 10PPM 4K22RESISTOR, 0603 10PPM 4K22; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:4.... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details