4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 4K02RESISTOR 0603 10PPM 4K02; THIN FILM; RESISTANCE:4.02KR; CASE STYLE:0603; SE...
RES SMD 4.02KOHM 0.1% 1/16W 0603
RESISTOR, THIN FILM, 4.02KOHM, 63mW, ±0.1%; Resistance:4.02kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A105692-ND | RN73C1J4K02BTG | RN73C1J4K02BTG | 20R7363 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 4K02RESISTOR 0603 10PPM 4K02; THIN FILM; RESISTANCE:4.02KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Resistor, Thin Film, 4.02Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |