TE Connectivity Resistors - Chip Resistor - Surface Mount RN73C1J412RBTDF

Description
Win Source Part Number: 1066232-RN73C1J412RB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 412 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J432RBTDF; 7-1676970-6; RN73C1J422RBTDF; ERA-3YEB391V; RN731JTTD4530B25; RN731JTTD4320B25; RN73C1J374RBTDF; RT0603BRB07432RL; ERA3AEB4120V; TNPW0603412RBEEA7-16 76970-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1676970-2,7-167697 0-2-ND Base Product Number: RN73C1J
Request a Quote Datasheet
Description
Win Source Part Number: 1066232-RN73C1J412RB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 412 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J432RBTDF; 7-1676970-6; RN73C1J422RBTDF; ERA-3YEB391V; RN731JTTD4530B25; RN731JTTD4320B25; RN73C1J374RBTDF; RT0603BRB07432RL; ERA3AEB4120V; TNPW0603412RBEEA7-16 76970-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1676970-2,7-167697 0-2-ND Base Product Number: RN73C1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066232-RN73C1J412RBTDF
Resistors - Chip Resistor - Surface Mount 1066232-RN73C1J412RBTDF
Win Source Part Number: 1066232-RN73C1J412RB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 412 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J432RBTDF; 7-1676970-6; RN73C1J422RBTDF; ERA-3YEB391V; RN731JTTD4530B25; RN731JTTD4320B25; RN73C1J374RBTDF; RT0603BRB07432RL; ERA3AEB4120V; TNPW0603412RBEEA7-16 76970-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1676970-2,7-167697 0-2-ND Base Product Number: RN73C1J

Win Source Part Number: 1066232-RN73C1J412RBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 412 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RN73C1J432RBTDF; 7-1676970-6; RN73C1J422RBTDF; ERA-3YEB391V; RN731JTTD4530B25; RN731JTTD4320B25; RN73C1J374RBTDF; RT0603BRB07432RL; ERA3AEB4120V; TNPW0603412RBEEA7-1676970-2;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1676970-2,7-1676970-2-ND
Base Product Number: RN73C1J

Buy Now Datasheet
SMD 0.063W 412ohm 50V Resistor - 52-RN73C1J412RBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 412ohm 50V Resistor
52-RN73C1J412RBTDF
SMD 0.063W 412ohm 50V Resistor 52-RN73C1J412RBTDF
Fixed Resistor, Thin Film, 0.063W, 412ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J412RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 412ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 412ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J412RBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 412ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J412RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 412ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 412ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J412RBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J412RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J412RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J412RBTDFTR-ND
412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J412RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J412RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J412RBTDFCT-ND
RES SMD 412 OHM 0.1% 1/16W 0603

RES SMD 412 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J412RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J412RBTDF
Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J412RBTDF
Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1066232-RN73C1J412RBTDF 52-RN73C1J412RBTDF 1712-RN73C1J412RBTDFTR-ND RN73C1J412RBTDF
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.063W 412ohm 50V Resistor Chip Resistor - Surface Mount Fixed Resistors; RN 0603 412R 0.1% 10PPM 1K RL ( Holsworthy )
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details