RESISTORS 0603 10PPM 40K2RESISTOR 0603 10PPM 40K2; THIN FILM; RESISTANCE:40.2KR; CASE STYLE:0603; SE...
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors; Resistance:40.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J40K2BTG | RN73C1J40K2BTG-ND | 20R7373 |
| Product Name | RESISTORS 0603 10PPM 40K2RESISTOR 0603 10PPM 40K2; THIN FILM; RESISTANCE:40.2KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Thin Film Resistors; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |