TE Connectivity RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE... RN73C1J402RBTG

Description
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE... - RN73C1J402RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE...
RN73C1J402RBTG
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE... RN73C1J402RBTG
RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J402RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J402RBTG-ND
Chip Resistor - Surface Mount RN73C1J402RBTG-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J402RBTG RN73C1J402RBTG-ND
Product Name RESISTORS 0603 10PPM 402R RESISTORS 0603 10PPM 402R; THIN FILM; RESISTANCE:402R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers