TE Connectivity Chip Resistor - Surface Mount RN73C1J402RBTDF

Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J402RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J402RBTDF-ND
Chip Resistor - Surface Mount RN73C1J402RBTDF-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL - RN73C1J402RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL
RN73C1J402RBTDF
Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL RN73C1J402RBTDF
Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J402RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J402RBTDF
Chip Resistor - Surface Mount RN73C1J402RBTDF
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J402RBTDF-ND RN73C1J402RBTDF RN73C1J402RBTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 402R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers