TE Connectivity Chip Resistor - Surface Mount RN73C1J3K57BTG

Description
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J3K57BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J3K57BTG-ND
Chip Resistor - Surface Mount RN73C1J3K57BTG-ND
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J3K57BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J3K57BTG
Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J3K57BTG
Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 3.57 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 3.57 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7318
Surface Mount Thin Film Resistor, Rn73 Series, 3.57 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7318
Surface Mount Thin Film Resistor, RN73 Series, 3.57 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 3.57 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J3K57BTG-ND RN73C1J3K57BTG 20R7318
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 3K57 0.1% 10PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 3.57 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details