TE Connectivity Chip Resistor - Surface Mount RN73C1J3K01BTG

Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105705-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105705-ND
Chip Resistor - Surface Mount A105705-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE... - RN73C1J3K01BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE...
RN73C1J3K01BTG
RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE... RN73C1J3K01BTG
RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A105705-ND RN73C1J3K01BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 3K01RESISTOR 0603 10PPM 3K01; THIN FILM; RESISTANCE:3.01KR; CASE STYLE:0603; SE...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details