TE Connectivity RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE... RN73C1J38K3BTG

Description
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE... - RN73C1J38K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE...
RN73C1J38K3BTG
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE... RN73C1J38K3BTG
RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J38K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J38K3BTG-ND
Chip Resistor - Surface Mount RN73C1J38K3BTG-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J38K3BTG RN73C1J38K3BTG-ND
Product Name RESISTORS 0603 10PPM 38K3RESISTOR 0603 10PPM 38K3; THIN FILM; RESISTANCE:38.3KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers