TE Connectivity Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL RN73C1J348RBTDF

Description
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL - RN73C1J348RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL
RN73C1J348RBTDF
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL RN73C1J348RBTDF
Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J348RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J348RBTDF-ND
Chip Resistor - Surface Mount RN73C1J348RBTDF-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J348RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J348RBTDF
Chip Resistor - Surface Mount RN73C1J348RBTDF
RES SMD 348 OHM 0.1% 1/16W 0603

RES SMD 348 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J348RBTDF RN73C1J348RBTDF-ND RN73C1J348RBTDF
Product Name Thin Film Resistors - SMD RN 0603 348R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers