32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 32K4 0.1% 10PPM 1K RL ( Holsworthy )
Surface Mount Thin Film Resistor, RN73 Series, 32.4 kohm, 63 mW, - 0.1%, 50 V
Surface Mount Thin Film Resistor, RN73 Series, 32.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 32K4, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J32K4BTDF-ND | RN73C1J32K4BTDF | 22R6980 | 99W9090 | 76Y5002 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 32K4 0.1% 10PPM 1K RL ( Holsworthy ) | Surface Mount Thin Film Resistor, Rn73 Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 32K4, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |