TE Connectivity Chip Resistor - Surface Mount RN73C1J316RBTG

Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J316RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J316RBTG-ND
Chip Resistor - Surface Mount RN73C1J316RBTG-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ... - RN73C1J316RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ...
RN73C1J316RBTG
RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ... RN73C1J316RBTG
RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ...

RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J316RBTG-ND RN73C1J316RBTG
Product Name Chip Resistor - Surface Mount RESISTOR 0603 10PPM 316RRESISTOR 0603 10PPM 316R; Resistor element type:Thin Film; Resistance:316R; ...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details